Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z035-2FFG900I XC7Z035-2FFG900I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1119143-XC7Z035-2FFG 900I Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 275K Logic Cells Family Name: XC7Z035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Speed(Frequency): 800MHz Alternative Parts (Cross-Reference): XC7Z035-2FFG676I; Introduction Date: July 28, 2016 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1119143-XC7Z035-2FFG 900I Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 275K Logic Cells Family Name: XC7Z035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Speed(Frequency): 800MHz Alternative Parts (Cross-Reference): XC7Z035-2FFG676I; Introduction Date: July 28, 2016 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z035-2FFG900I
1119143-XC7Z035-2FFG900I
Embedded - Embedded - System On Chip (SoC) - XC7Z035-2FFG900I 1119143-XC7Z035-2FFG900I
Manufacturer: Xilinx Inc. Win Source Part Number: 1119143-XC7Z035-2FFG 900I Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 275K Logic Cells Family Name: XC7Z035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Speed(Frequency): 800MHz Alternative Parts (Cross-Reference): XC7Z035-2FFG676I; Introduction Date: July 28, 2016 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1119143-XC7Z035-2FFG900I
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 130
MCU RAM: 256KB
Primary Attributes: Kintex-7 FPGA, 275K Logic Cells
Family Name: XC7Z035
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 900-FCBGA (31x31)
Speed(Frequency): 800MHz
Alternative Parts (Cross-Reference): XC7Z035-2FFG676I;
Introduction Date: July 28, 2016
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
System On Chip (SoC) - 122-2176-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2176-ND
System On Chip (SoC) 122-2176-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 800MHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 800MHz 900-FCBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z035-2FFG900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z035-2FFG900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z035-2FFG900I
IC SOC CORTEX-A9 800MHZ 900FCBGA

IC SOC CORTEX-A9 800MHZ 900FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1119143-XC7Z035-2FFG900I 122-2176-ND XC7Z035-2FFG900I
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z035-2FFG900I System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Clock Frequency 800 MHz 800 MHz 800 MHz
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 # 130 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 - TLE9852QX - Infineon Technologies AG
Specs
Processor Core ARM
Interface PWM + LIN
Package / Case PG-VQFN-48
View Details