Xilinx, Inc. System On Chip (SoC) XC7Z035-2FBG676I

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - XC7Z035-2FBG676I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XC7Z035-2FBG676I-ND
System On Chip (SoC) XC7Z035-2FBG676I-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z035-2FBG676I - 812454-XC7Z035-2FBG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z035-2FBG676I
812454-XC7Z035-2FBG676I
Embedded - Embedded - System On Chip (SoC) - XC7Z035-2FBG676I 812454-XC7Z035-2FBG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 812454-XC7Z035-2FBG6 76I Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 800MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex -7 FPGA, 275K Logic Cells Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Xilinx Inc.
Win Source Part Number: 812454-XC7Z035-2FBG676I
Packaging: Tray
Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight
Speed: 800MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Kintex -7 FPGA, 275K Logic Cells
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 676-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z035-2FBG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z035-2FBG676I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z035-2FBG676I
IC SOC CORTEX-A9 800MHZ 676FCBGA

IC SOC CORTEX-A9 800MHZ 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number XC7Z035-2FBG676I-ND 812454-XC7Z035-2FBG676I XC7Z035-2FBG676I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z035-2FBG676I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 676-BBGA, FCBGA
Clock Frequency 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 750 MHz
RAM Size 2.5 MB
View Details
nRF52820 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details