Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z035-1FFG900I XC7Z035-1FFG900I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 844024-XC7Z035-1FFG9 00I Series: Zynq®-7000 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 275K Logic Cells 667MHz 900-FCBGA (31x31) Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Package: 900-BBGA, FCBGA Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Family Name: XC7Z035 Categories: Integrated Circuits (ICs) Case / Package: 900-FCBGA (31x31) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 844024-XC7Z035-1FFG9 00I Series: Zynq®-7000 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 275K Logic Cells 667MHz 900-FCBGA (31x31) Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Package: 900-BBGA, FCBGA Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Family Name: XC7Z035 Categories: Integrated Circuits (ICs) Case / Package: 900-FCBGA (31x31) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z035-1FFG900I
844024-XC7Z035-1FFG900I
Embedded - Embedded - System On Chip (SoC) - XC7Z035-1FFG900I 844024-XC7Z035-1FFG900I
Manufacturer: Xilinx Inc. Win Source Part Number: 844024-XC7Z035-1FFG9 00I Series: Zynq®-7000 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 275K Logic Cells 667MHz 900-FCBGA (31x31) Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Package: 900-BBGA, FCBGA Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Family Name: XC7Z035 Categories: Integrated Circuits (ICs) Case / Package: 900-FCBGA (31x31) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 844024-XC7Z035-1FFG900I
Series: Zynq®-7000
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 275K Logic Cells 667MHz 900-FCBGA (31x31)
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Package: Tray
Package: 900-BBGA, FCBGA
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Family Name: XC7Z035
Categories: Integrated Circuits (ICs)
Case / Package: 900-FCBGA (31x31)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - XC7Z035-1FFG900I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XC7Z035-1FFG900I-ND
System On Chip (SoC) XC7Z035-1FFG900I-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 667MHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 667MHz 900-FCBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z035-1FFG900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z035-1FFG900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z035-1FFG900I
IC SOC CORTEX-A9 667MHZ 900FCBGA

IC SOC CORTEX-A9 667MHZ 900FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 844024-XC7Z035-1FFG900I XC7Z035-1FFG900I-ND XC7Z035-1FFG900I
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z035-1FFG900I System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Package / Case 900-BBGA, FCBGA 900-BBGA, FCBGA
Number of Inputs/Outputs 130 # 130 #
Operating Temperature -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details
 - CY8C21234-24SXI - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1000 MHz
RAM Size 3 MB
View Details