Xilinx, Inc. System On Chip (SoC) XC7Z035-1FBG676I

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 667MHz 676-FCBGA (27x27)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 667MHz 676-FCBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - XC7Z035-1FBG676I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XC7Z035-1FBG676I-ND
System On Chip (SoC) XC7Z035-1FBG676I-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 667MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 667MHz 676-FCBGA (27x27)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z035-1FBG676I
750792-XC7Z035-1FBG676I
Embedded - Embedded - System On Chip (SoC) - XC7Z035-1FBG676I 750792-XC7Z035-1FBG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 750792-XC7Z035-1FBG6 76I Series: Zynq-7000 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 667MHz Package: 676-BBGA, FCBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 275K Logic Cells Family Name: XC7Z035 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): XC7Z035-1FBG676C; Introduction Date: July 28, 2016 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 750792-XC7Z035-1FBG676I
Series: Zynq-7000
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 667MHz
Package: 676-BBGA, FCBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Architecture: MCU, FPGA
MCU RAM: 256KB
Primary Attributes: Kintex-7 FPGA, 275K Logic Cells
Family Name: XC7Z035
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC7Z035-1FBG676C;
Introduction Date: July 28, 2016
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z035-1FBG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z035-1FBG676I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z035-1FBG676I
IC SOC CORTEX-A9 667MHZ 676FCBGA

IC SOC CORTEX-A9 667MHZ 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number XC7Z035-1FBG676I-ND 750792-XC7Z035-1FBG676I XC7Z035-1FBG676I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z035-1FBG676I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 676-BBGA, FCBGA 676-BBGA, FCBGA
Clock Frequency 667 MHz 667 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details