Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 676-FCBGA (27x27)
Manufacturer: Xilinx Inc.
Win Source Part Number: 843862-XC7Z030-L2FBG
Categories: Embedded - System On Chip(SoC)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC SOC CORTEX-A9 800MHZ 676FCBGA
IC SOC CORTEX-A9 800MHZ 676FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XC7Z030-L2FBG676I-ND | 843862-XC7Z030-L2FBG676I | XC7Z030-L2FBG676I | 903-XC7Z030-L2FBG676I |
| Product Name | System On Chip (SoC) | Embedded - Embedded - System On Chip (SoC) - XC7Z030-L2FBG676I | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | IC SOC CORTEX-A9 800MHZ 676FCBGA |
| Processor Core | ARM | ARM | ||
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | ||
| Package / Case | 676-BBGA, FCBGA | 676-BBGA, FCBGA | ||
| Clock Frequency | 800 MHz | 800 MHz | 800 MHz |