Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z030-3FBG676E XC7Z030-3FBG676E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852614-XC7Z030-3FBG6 76E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z030 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852614-XC7Z030-3FBG6 76E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z030 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - XC7Z030-3FBG676E - 852614-XC7Z030-3FBG676E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z030-3FBG676E
852614-XC7Z030-3FBG676E
Embedded - Embedded - System On Chip (SoC) - XC7Z030-3FBG676E 852614-XC7Z030-3FBG676E
Manufacturer: Xilinx Inc. Win Source Part Number: 852614-XC7Z030-3FBG6 76E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z030 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 852614-XC7Z030-3FBG676E
Series: Zynq®-7000
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: XC7Z030
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - XC7Z030-3FBG676E-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XC7Z030-3FBG676E-ND
System On Chip (SoC) XC7Z030-3FBG676E-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 1GHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 1GHz 676-FCBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z030-3FBG676E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z030-3FBG676E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z030-3FBG676E
IC SOC CORTEX-A9 1GHZ 676FCBGA

IC SOC CORTEX-A9 1GHZ 676FCBGA

Supplier's Site
IC SOC CORTEX-A9 KINTEX7 676FBGA - 903-XC7Z030-3FBG676E - Utmel Electronic Limited
Hong Kong, China
IC SOC CORTEX-A9 KINTEX7 676FBGA
903-XC7Z030-3FBG676E
IC SOC CORTEX-A9 KINTEX7 676FBGA 903-XC7Z030-3FBG676E
IC SOC CORTEX-A9 KINTEX7 676FBGA

IC SOC CORTEX-A9 KINTEX7 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 852614-XC7Z030-3FBG676E XC7Z030-3FBG676E-ND XC7Z030-3FBG676E 903-XC7Z030-3FBG676E
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z030-3FBG676E System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) IC SOC CORTEX-A9 KINTEX7 676FBGA
Package / Case Tray 676-BBGA, FCBGA 676-BBGA, FCBGA
Processor Core ARM ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
Clock Frequency 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details
 - CY8C3445PVI-094 - Rochester Electronics
Infineon Technologies AG
View Details
SM320DM355-EP Digital Media System-on-Chip (DMSoC) - V62/09643-01XE - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 270 MHz
View Details