Xilinx, Inc. System On Chip (SoC) XC7Z030-2SBG485I

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (19x19)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1925-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1925-ND
System On Chip (SoC) 122-1925-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (19x19)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2SBG485I
903879-XC7Z030-2SBG485I
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2SBG485I 903879-XC7Z030-2SBG485I
Manufacturer: Xilinx Inc. Win Source Part Number: 903879-XC7Z030-2SBG4 85I Series: Zynq®-7000 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (19x19) Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Package: 484-FBGA, FCBGA Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Family Name: XC7Z030 Categories: Integrated Circuits (ICs) Case / Package: 484-FCBGA (19x19) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903879-XC7Z030-2SBG485I
Series: Zynq®-7000
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (19x19)
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Package: 484-FBGA, FCBGA
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Family Name: XC7Z030
Categories: Integrated Circuits (ICs)
Case / Package: 484-FCBGA (19x19)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z030-2SBG485I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z030-2SBG485I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z030-2SBG485I
IC SOC CORTEX-A9 800MHZ 485FCBGA

IC SOC CORTEX-A9 800MHZ 485FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1925-ND 903879-XC7Z030-2SBG485I XC7Z030-2SBG485I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z030-2SBG485I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 484-FBGA, FCBGA 484-FBGA, FCBGA
Clock Frequency 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM355 Digital Media System-on-Chip (DMSoC) - DM355SDZCEA216 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 270 MHz
View Details
 - CY8C4247AZI-L433 - Rochester Electronics
Infineon Technologies AG
View Details