Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 800MHz 676-FCBGA (27x27)
Manufacturer: Xilinx Inc.
Win Source Part Number: 214417-XC7Z030-2FBG6
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 130
MCU RAM: 256KB
Primary Attributes: Kintex-7 FPGA, 125K Logic Cells
Family Name: XC7Z030
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Speed(Frequency): 800MHz
Alternative Parts (Cross-Reference): 10CX105YF672E5G; 10CX220YF672I5G; 10CX150YF672I5G;
Introduction Date: March 23, 2012
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC SOC CORTEX-A9 800MHZ 676FCBGA
IC SOC CORTEX-A9 800MHZ 676FCBGA
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 122-2188-ND | 214417-XC7Z030-2FBG676E | 903-XC7Z030-2FBG676E | XC7Z030-2FBG676E |
| Product Name | System On Chip (SoC) | Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG676E | IC SOC CORTEX-A9 800MHZ 676FCBGA | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM | |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | ||
| Package / Case | 676-BBGA, FCBGA | 676-BBGA, FCBGA | ||
| Clock Frequency | 800 MHz | 800 MHz | 800 MHz | 800 MHz |