Xilinx, Inc. System On Chip (SoC) XC7Z030-1FBG676C

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 667MHz 676-FCBGA (27x27)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 667MHz 676-FCBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1892-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1892-ND
System On Chip (SoC) 122-1892-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 667MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 667MHz 676-FCBGA (27x27)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z030-1FBG676C
810860-XC7Z030-1FBG676C
Embedded - Embedded - System On Chip (SoC) - XC7Z030-1FBG676C 810860-XC7Z030-1FBG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 810860-XC7Z030-1FBG6 76C Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 667MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex -7 FPGA, 125K Logic Cells Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 676-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Part Number Series: XC7Z030

Manufacturer: Xilinx Inc.
Win Source Part Number: 810860-XC7Z030-1FBG676C
Packaging: Tray
Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight
Speed: 667MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Kintex -7 FPGA, 125K Logic Cells
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 676-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Part Number Series: XC7Z030

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z030-1FBG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z030-1FBG676C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z030-1FBG676C
IC SOC CORTEX-A9 667MHZ 676FCBGA

IC SOC CORTEX-A9 667MHZ 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1892-ND 810860-XC7Z030-1FBG676C XC7Z030-1FBG676C
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z030-1FBG676C Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 676-BBGA, FCBGA
Clock Frequency 667 MHz 667 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4126AXI-S433 - Rochester Electronics
Infineon Technologies AG
View Details
System-On-Chips - 1946359 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case Qfn73
View Details
66AK2E02 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2E02ABDA4 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1250 to 1400 MHz
View Details