Xilinx, Inc. System On Chip (SoC) XC7Z020-3CLG400E

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 866MHz 400-CSPBGA (17x17)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 866MHz 400-CSPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-2186-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2186-ND
System On Chip (SoC) 122-2186-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 866MHz 400-CSPBGA (17x17)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 866MHz 400-CSPBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z020-3CLG400E - 852810-XC7Z020-3CLG400E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z020-3CLG400E
852810-XC7Z020-3CLG400E
Embedded - Embedded - System On Chip (SoC) - XC7Z020-3CLG400E 852810-XC7Z020-3CLG400E
Manufacturer: Xilinx Inc. Win Source Part Number: 852810-XC7Z020-3CLG4 00E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z020 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2186, XC7Z020-3CLG400E-ND

Manufacturer: Xilinx Inc.
Win Source Part Number: 852810-XC7Z020-3CLG400E
Series: Zynq®-7000
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: XC7Z020
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2186, XC7Z020-3CLG400E-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z020-3CLG400E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z020-3CLG400E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z020-3CLG400E
IC SOC CORTEX-A9 866MHZ 400BGA

IC SOC CORTEX-A9 866MHZ 400BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-2186-ND 852810-XC7Z020-3CLG400E XC7Z020-3CLG400E
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z020-3CLG400E Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 400-LFBGA, CSPBGA Tray
Clock Frequency 866 MHz 866 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 500 MHz
RAM Size 2.5 MB
View Details
nRF52820 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details