Xilinx, Inc. System On Chip (SoC) XC7Z020-2CLG484E

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1847-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1847-ND
System On Chip (SoC) 122-1847-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG484E - 852516-XC7Z020-2CLG484E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG484E
852516-XC7Z020-2CLG484E
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG484E 852516-XC7Z020-2CLG484E
Manufacturer: Xilinx Inc. Win Source Part Number: 852516-XC7Z020-2CLG4 84E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z020 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 852516-XC7Z020-2CLG484E
Series: Zynq®-7000
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: XC7Z020
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC SOC CORTEX-A9 ARTIX-7 484BGA - 903-XC7Z020-2CLG484E - Utmel Electronic Limited
Hong Kong, China
IC SOC CORTEX-A9 ARTIX-7 484BGA
903-XC7Z020-2CLG484E
IC SOC CORTEX-A9 ARTIX-7 484BGA 903-XC7Z020-2CLG484E
IC SOC CORTEX-A9 ARTIX-7 484BGA

IC SOC CORTEX-A9 ARTIX-7 484BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z020-2CLG484E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z020-2CLG484E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z020-2CLG484E
IC SOC CORTEX-A9 766MHZ 484BGA

IC SOC CORTEX-A9 766MHZ 484BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1847-ND 852516-XC7Z020-2CLG484E 903-XC7Z020-2CLG484E XC7Z020-2CLG484E
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG484E IC SOC CORTEX-A9 ARTIX-7 484BGA Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
Package / Case 484-LFBGA, CSPBGA Tray 484-LFBGA, CSPBGA
Clock Frequency 766 MHz 766 MHz 766 MHz
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 8855776P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 355 MHz
RAM Size 0.5120 MB
View Details