Xilinx, Inc. System On Chip (SoC) XC7Z020-2CLG400I

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1848-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1848-ND
System On Chip (SoC) 122-1848-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG400I - 037210-xc7z020-2clg400i - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG400I
037210-xc7z020-2clg400i
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG400I 037210-xc7z020-2clg400i
Manufacturer: Xilinx Inc. Win Source Part Number: 037210-xc7z020-2clg4 00i Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 85K Logic Cells Family Name: XC7Z020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 400-CSPBGA (17x17) Speed(Frequency): 766MHz Alternative Parts (Cross-Reference): XC7Z020-2CLG400E; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037210-xc7z020-2clg400i
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 130
MCU RAM: 256KB
Primary Attributes: Artix-7 FPGA, 85K Logic Cells
Family Name: XC7Z020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 400-CSPBGA (17x17)
Speed(Frequency): 766MHz
Alternative Parts (Cross-Reference): XC7Z020-2CLG400E;
Introduction Date: March 23, 2012
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z020-2CLG400I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z020-2CLG400I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z020-2CLG400I
IC SOC CORTEX-A9 766MHZ 400BGA

IC SOC CORTEX-A9 766MHZ 400BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1848-ND 037210-xc7z020-2clg400i XC7Z020-2CLG400I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG400I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 400-LFBGA, CSPBGA
Clock Frequency 766 MHz 766 MHz 766 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4127AZA-M485 - Rochester Electronics
Infineon Technologies AG
View Details
nRF52832 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 WLCSP50
View Details
Specs
Processor Core ARM
Clock Frequency 2000 to 1000 MHz
RAM Size 1.5 MB
View Details