Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG400E XC7Z020-2CLG400E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 806481-XC7Z020-2CLG4 00E Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 766MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix -7 FPGA, 85K Logic Cells Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 400-LFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: XC7Z020
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 806481-XC7Z020-2CLG4 00E Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 766MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix -7 FPGA, 85K Logic Cells Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 400-LFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: XC7Z020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG400E
806481-XC7Z020-2CLG400E
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG400E 806481-XC7Z020-2CLG400E
Manufacturer: Xilinx Inc. Win Source Part Number: 806481-XC7Z020-2CLG4 00E Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 766MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix -7 FPGA, 85K Logic Cells Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 400-LFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: XC7Z020

Manufacturer: Xilinx Inc.
Win Source Part Number: 806481-XC7Z020-2CLG400E
Packaging: Tray
Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight
Speed: 766MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix -7 FPGA, 85K Logic Cells
Supplier Device Package: 400-CSPBGA (17x17)
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Package: 400-LFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: XC7Z020

Buy Now
System On Chip (SoC) - 122-2093-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2093-ND
System On Chip (SoC) 122-2093-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z020-2CLG400E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z020-2CLG400E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z020-2CLG400E
IC SOC CORTEX-A9 766MHZ 400BGA

IC SOC CORTEX-A9 766MHZ 400BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 806481-XC7Z020-2CLG400E 122-2093-ND XC7Z020-2CLG400E
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG400E System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 # 130 #
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4245PVI-DS402 - Rochester Electronics
Infineon Technologies AG
View Details
TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467ZUTD7 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details