Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG484C XC7Z020-1CLG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 132593-XC7Z020-1CLG4 84C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 85K Logic Cells Family Name: XC7Z020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-CSPBGA (19x19) Speed(Frequency): 667MHz Alternative Parts (Cross-Reference): 10CX085YU484I6G; 10CX085YU484E6G; 10CX085YU484I5G; 10CX085YU484E5G; Introduction Date: March 23, 2012 ECCN: 3A991.d Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 132593-XC7Z020-1CLG4 84C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 85K Logic Cells Family Name: XC7Z020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-CSPBGA (19x19) Speed(Frequency): 667MHz Alternative Parts (Cross-Reference): 10CX085YU484I6G; 10CX085YU484E6G; 10CX085YU484I5G; 10CX085YU484E5G; Introduction Date: March 23, 2012 ECCN: 3A991.d Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG484C - 132593-XC7Z020-1CLG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG484C
132593-XC7Z020-1CLG484C
Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG484C 132593-XC7Z020-1CLG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 132593-XC7Z020-1CLG4 84C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 85K Logic Cells Family Name: XC7Z020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-CSPBGA (19x19) Speed(Frequency): 667MHz Alternative Parts (Cross-Reference): 10CX085YU484I6G; 10CX085YU484E6G; 10CX085YU484I5G; 10CX085YU484E5G; Introduction Date: March 23, 2012 ECCN: 3A991.d Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 132593-XC7Z020-1CLG484C
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 130
MCU RAM: 256KB
Primary Attributes: Artix-7 FPGA, 85K Logic Cells
Family Name: XC7Z020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-CSPBGA (19x19)
Speed(Frequency): 667MHz
Alternative Parts (Cross-Reference): 10CX085YU484I6G; 10CX085YU484E6G; 10CX085YU484I5G; 10CX085YU484E5G;
Introduction Date: March 23, 2012
ECCN: 3A991.d
Country of Origin: Taiwan, Republic of Korea
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 132593-XC7Z020-1CLG484C
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG484C
Package Type Other; 484-CSPBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1V - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
View Details
CPLDs (Complex Programmable Logic Devices) - GAL20V8QS-25LNI - Quarktwin Technology Ltd.
Specs
Device Type CPLD
Macrocells 8
Package Type Other; 24-CDIP (0.300\", 7.62mm)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-T13 - Renesas Electronics Corporation
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 40 milliamps
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - 5962-9215601MXA - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 8000
User I/Os 140 pins
View Details