Xilinx, Inc. System On Chip (SoC) XC7Z020-1CLG400C

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1851-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1851-ND
System On Chip (SoC) 122-1851-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG400C - 133544-XC7Z020-1CLG400C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG400C
133544-XC7Z020-1CLG400C
Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG400C 133544-XC7Z020-1CLG400C
Manufacturer: Xilinx Inc. Win Source Part Number: 133544-XC7Z020-1CLG4 00C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 85K Logic Cells Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-CSPBGA (17x17) Speed(Frequency): 667MHz Alternative Parts (Cross-Reference): XC7Z020-1CLG400I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 133544-XC7Z020-1CLG400C
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 130
MCU RAM: 256KB
Primary Attributes: Artix-7 FPGA, 85K Logic Cells
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 400-CSPBGA (17x17)
Speed(Frequency): 667MHz
Alternative Parts (Cross-Reference): XC7Z020-1CLG400I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z020-1CLG400C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z020-1CLG400C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z020-1CLG400C
IC SOC CORTEX-A9 667MHZ 400BGA

IC SOC CORTEX-A9 667MHZ 400BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1851-ND 133544-XC7Z020-1CLG400C XC7Z020-1CLG400C
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG400C Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 400-LFBGA, CSPBGA
Clock Frequency 667 MHz 667 MHz 667 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54LS05B System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0960 MB
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details