Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 74K Logic Cells 866MHz 485-CSPBGA (19x19)
Manufacturer: Xilinx Inc.
Win Source Part Number: 903878-XC7Z015-3CLG4
Series: Zynq®-7000
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Artix™-7 FPGA, 74K Logic Cells 866MHz 484-CSPBGA (19x19)
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 866MHz
Package: Tray
Package: 484-LFBGA, CSPBGA
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Family Name: XC7Z015
Categories: Integrated Circuits (ICs)
Case / Package: 484-CSPBGA (19x19)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SOC CORTEX-A9 866MHZ 485CSBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XC7Z015-3CLG485E-ND | 903878-XC7Z015-3CLG485E | XC7Z015-3CLG485E |
| Product Name | System On Chip (SoC) | Embedded - Embedded - System On Chip (SoC) - XC7Z015-3CLG485E | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM |
| Interface | CAN; SPI; UART; USB | ||
| Package / Case | 485-LFBGA, CSPBGA | 484-LFBGA, CSPBGA | |
| Clock Frequency | 866 MHz | 866 MHz |