Xilinx, Inc. System On Chip (SoC) XC7Z015-2CLG485I

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 74K Logic Cells 766MHz 485-CSPBGA (19x19)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 74K Logic Cells 766MHz 485-CSPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-2088-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2088-ND
System On Chip (SoC) 122-2088-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 74K Logic Cells 766MHz 485-CSPBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 74K Logic Cells 766MHz 485-CSPBGA (19x19)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z015-2CLG485I
743301-XC7Z015-2CLG485I
Embedded - Embedded - System On Chip (SoC) - XC7Z015-2CLG485I 743301-XC7Z015-2CLG485I
Manufacturer: Xilinx Inc. Win Source Part Number: 743301-XC7Z015-2CLG4 85I Family Name: XC7Z015 Reference case: AA Reference Date Code: 17+ Alternative Parts (Cross-Reference): 10CL040YU484C6G; 10CL055YU484I7G; 10CL016YU484C8G; Introduction Date: July 28, 2016 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 743301-XC7Z015-2CLG485I
Family Name: XC7Z015
Reference case: AA
Reference Date Code: 17+
Alternative Parts (Cross-Reference): 10CL040YU484C6G; 10CL055YU484I7G; 10CL016YU484C8G;
Introduction Date: July 28, 2016
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z015-2CLG485I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z015-2CLG485I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z015-2CLG485I
IC SOC CORTEX-A9 766MHZ 485CSBGA

IC SOC CORTEX-A9 766MHZ 485CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-2088-ND 743301-XC7Z015-2CLG485I XC7Z015-2CLG485I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z015-2CLG485I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 485-LFBGA, CSPBGA
Clock Frequency 766 MHz 766 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
RAM Size 3 MB
View Details
System-On-Chips - 1946359 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case Qfn73
View Details