Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z015-1CLG485C XC7Z015-1CLG485C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214413-XC7Z015-1CLG4 85C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 74K Logic Cells Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 485-CSBGA (19x19) Speed(Frequency): 667MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214413-XC7Z015-1CLG4 85C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 74K Logic Cells Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 485-CSBGA (19x19) Speed(Frequency): 667MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z015-1CLG485C
214413-XC7Z015-1CLG485C
Embedded - Embedded - System On Chip (SoC) - XC7Z015-1CLG485C 214413-XC7Z015-1CLG485C
Manufacturer: Xilinx Inc. Win Source Part Number: 214413-XC7Z015-1CLG4 85C Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 74K Logic Cells Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 485-CSBGA (19x19) Speed(Frequency): 667MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214413-XC7Z015-1CLG485C
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 130
MCU RAM: 256KB
Primary Attributes: Artix-7 FPGA, 74K Logic Cells
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 485-CSBGA (19x19)
Speed(Frequency): 667MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
System On Chip (SoC) - 122-1905-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1905-ND
System On Chip (SoC) 122-1905-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 74K Logic Cells 667MHz 485-CSPBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 74K Logic Cells 667MHz 485-CSPBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z015-1CLG485C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z015-1CLG485C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z015-1CLG485C
IC SOC CORTEX-A9 667MHZ 485CSBGA

IC SOC CORTEX-A9 667MHZ 485CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 214413-XC7Z015-1CLG485C 122-1905-ND XC7Z015-1CLG485C
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z015-1CLG485C System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Clock Frequency 667 MHz 667 MHz 667 MHz
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 # 130 #
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
System On Chip (SoC) - DRA829VMTGBALFQ1 - Quarktwin Technology Ltd.
Specs
Processor Core ARM; ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x
Interface CAN; I2C; SPI; UART; USB; I²C, I³C, MCAN, MMC/SD/SDIO, SPI, UART, USB
Package / Case 827-BFBGA, FCBGA
View Details