Xilinx, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z014S-2CLG400I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323124-XC7Z014S-2CL G400I Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 766MHz Standard Package: 90 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 125 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 65K Logic Cells Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 400-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2004 Base Product Number: XC7Z014 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323124-XC7Z014S-2CL G400I Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 766MHz Standard Package: 90 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 125 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 65K Logic Cells Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 400-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2004 Base Product Number: XC7Z014 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1323124-XC7Z014S-2CLG400I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1323124-XC7Z014S-2CLG400I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1323124-XC7Z014S-2CLG400I
Manufacturer: AMD Xilinx Win Source Part Number: 1323124-XC7Z014S-2CL G400I Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 766MHz Standard Package: 90 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 125 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 65K Logic Cells Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 400-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2004 Base Product Number: XC7Z014 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323124-XC7Z014S-2CLG400I
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 766MHz
Standard Package: 90
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 125
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 65K Logic Cells
Supplier Device Package: 400-CSPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 400-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2004
Base Product Number: XC7Z014
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
System On Chip (SoC) - 122-2004-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2004-ND
System On Chip (SoC) 122-2004-ND
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 65K Logic Cells 766MHz 400-CSPBGA (17x17)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 65K Logic Cells 766MHz 400-CSPBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z014S-2CLG400I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z014S-2CLG400I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z014S-2CLG400I
IC SOC CORTEX-A9 766MHZ 400BGA

IC SOC CORTEX-A9 766MHZ 400BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1323124-XC7Z014S-2CLG400I 122-2004-ND XC7Z014S-2CLG400I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 125 # 125 #
Operating Temperature -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details