Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z014S-2CLG400E XC7Z014S-2CLG400E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845333-XC7Z014S-2CLG 400E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z014 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845333-XC7Z014S-2CLG 400E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z014 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z014S-2CLG400E
845333-XC7Z014S-2CLG400E
Embedded - Embedded - System On Chip (SoC) - XC7Z014S-2CLG400E 845333-XC7Z014S-2CLG400E
Manufacturer: Xilinx Inc. Win Source Part Number: 845333-XC7Z014S-2CLG 400E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z014 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 845333-XC7Z014S-2CLG400E
Series: Zynq®-7000
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: XC7Z014
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - 122-2005-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2005-ND
System On Chip (SoC) 122-2005-ND
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 65K Logic Cells 766MHz 400-CSPBGA (17x17)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 65K Logic Cells 766MHz 400-CSPBGA (17x17)

Buy Now Datasheet
IC SOC CORTEX-A9 766MHZ 400BGA - 903-XC7Z014S-2CLG400E - Utmel Electronic Limited
Hong Kong, China
IC SOC CORTEX-A9 766MHZ 400BGA
903-XC7Z014S-2CLG400E
IC SOC CORTEX-A9 766MHZ 400BGA 903-XC7Z014S-2CLG400E
IC SOC CORTEX-A9 766MHZ 400BGA

IC SOC CORTEX-A9 766MHZ 400BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z014S-2CLG400E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z014S-2CLG400E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z014S-2CLG400E
IC SOC CORTEX-A9 766MHZ 400BGA

IC SOC CORTEX-A9 766MHZ 400BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 845333-XC7Z014S-2CLG400E 122-2005-ND 903-XC7Z014S-2CLG400E XC7Z014S-2CLG400E
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z014S-2CLG400E System On Chip (SoC) IC SOC CORTEX-A9 766MHZ 400BGA Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Package / Case Tray 400-LFBGA, CSPBGA 400-LFBGA, CSPBGA
Processor Core ARM ARM
Interface CAN; SPI; UART; USB
Clock Frequency 766 MHz 800 MHz 766 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 750 MHz
RAM Size 2.5 MB
View Details
nRF54LV10A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; 3x SPI/UART/TWI
Package / Case QFN48 with 31 GPIOs
View Details