Xilinx, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z014S-1CLG400C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323420-XC7Z014S-1CL G400C Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Standard Package: 90 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 125 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 65K Logic Cells Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 400-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2010 Base Product Number: XC7Z014 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323420-XC7Z014S-1CL G400C Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Standard Package: 90 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 125 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 65K Logic Cells Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 400-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2010 Base Product Number: XC7Z014 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1323420-XC7Z014S-1CLG400C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1323420-XC7Z014S-1CLG400C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1323420-XC7Z014S-1CLG400C
Manufacturer: AMD Xilinx Win Source Part Number: 1323420-XC7Z014S-1CL G400C Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Standard Package: 90 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 125 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 65K Logic Cells Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 400-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2010 Base Product Number: XC7Z014 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323420-XC7Z014S-1CLG400C
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Standard Package: 90
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 125
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 65K Logic Cells
Supplier Device Package: 400-CSPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 400-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2010
Base Product Number: XC7Z014
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1323420-XC7Z014S-1CLG400C
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Package Type Other; 400-LFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

PAL16R8AM Standard High-Speed PAL<R> Circuits - PAL16R8AMJB - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP1S80B956C7 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details