Xilinx, Inc. System On Chip (SoC) XC7Z012S-1CLG485C

Description
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 55K Logic Cells 667MHz 485-CSPBGA (19x19)
Request a Quote Datasheet
Description
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 55K Logic Cells 667MHz 485-CSPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-2014-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2014-ND
System On Chip (SoC) 122-2014-ND
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 55K Logic Cells 667MHz 485-CSPBGA (19x19)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 55K Logic Cells 667MHz 485-CSPBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1323411-XC7Z012S-1CLG485C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1323411-XC7Z012S-1CLG485C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1323411-XC7Z012S-1CLG485C
Manufacturer: AMD Xilinx Win Source Part Number: 1323411-XC7Z012S-1CL G485C Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 150 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 55K Logic Cells Supplier Device Package: 485-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 485-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2014 Base Product Number: XC7Z012 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323411-XC7Z012S-1CLG485C
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Standard Package: 84
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 150
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 55K Logic Cells
Supplier Device Package: 485-CSPBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 485-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2014
Base Product Number: XC7Z012
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z012S-1CLG485C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z012S-1CLG485C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z012S-1CLG485C
IC SOC CORTEX-A9 667MHZ 485CSBGA

IC SOC CORTEX-A9 667MHZ 485CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-2014-ND 1323411-XC7Z012S-1CLG485C XC7Z012S-1CLG485C
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 485-LFBGA, CSPBGA
Clock Frequency 667 MHz 667 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details