Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z010-2CLG400I XC7Z010-2CLG400I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 750791-XC7Z010-2CLG4 00I Series: Zynq-7000 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 766MHz Package: 400-LFBGA, CSPBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 28K Logic Cells Family Name: XC7Z010 Categories: Integrated Circuits (ICs) Manufacturer Package: 400-CSPBGA (17x17) Alternative Parts (Cross-Reference): XC7Z010-2CLG400E; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 750791-XC7Z010-2CLG4 00I Series: Zynq-7000 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 766MHz Package: 400-LFBGA, CSPBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 28K Logic Cells Family Name: XC7Z010 Categories: Integrated Circuits (ICs) Manufacturer Package: 400-CSPBGA (17x17) Alternative Parts (Cross-Reference): XC7Z010-2CLG400E; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z010-2CLG400I
750791-XC7Z010-2CLG400I
Embedded - Embedded - System On Chip (SoC) - XC7Z010-2CLG400I 750791-XC7Z010-2CLG400I
Manufacturer: Xilinx Inc. Win Source Part Number: 750791-XC7Z010-2CLG4 00I Series: Zynq-7000 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 766MHz Package: 400-LFBGA, CSPBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Artix-7 FPGA, 28K Logic Cells Family Name: XC7Z010 Categories: Integrated Circuits (ICs) Manufacturer Package: 400-CSPBGA (17x17) Alternative Parts (Cross-Reference): XC7Z010-2CLG400E; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 750791-XC7Z010-2CLG400I
Series: Zynq-7000
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 766MHz
Package: 400-LFBGA, CSPBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Architecture: MCU, FPGA
MCU RAM: 256KB
Primary Attributes: Artix-7 FPGA, 28K Logic Cells
Family Name: XC7Z010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 400-CSPBGA (17x17)
Alternative Parts (Cross-Reference): XC7Z010-2CLG400E;
Introduction Date: March 23, 2012
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
System On Chip (SoC) - 122-1852-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1852-ND
System On Chip (SoC) 122-1852-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 766MHz 400-CSPBGA (17x17)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 766MHz 400-CSPBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z010-2CLG400I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z010-2CLG400I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z010-2CLG400I
IC SOC CORTEX-A9 766MHZ 400BGA

IC SOC CORTEX-A9 766MHZ 400BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 750791-XC7Z010-2CLG400I 122-1852-ND XC7Z010-2CLG400I
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z010-2CLG400I System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Package / Case 400-LFBGA, CSPBGA 400-LFBGA, CSPBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 # 130 #
Unlock Full Specs
to access all available technical data

Similar Products

nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details
 - CY8C4247AZI-L433 - Rochester Electronics
Infineon Technologies AG
View Details
TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CCUTAV - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details