Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7Z010-2CLG225E XC7Z010-2CLG225E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194162-XC7Z010-2CLG 225E Frequency: 766 MHz Interface: CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB Peripherals: DMA Number of Pins: 225 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Max Frequency: 733 MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Core Architecture: ARM Number of I/Os: 86 Max Operating Temperature: 100 °C Speed Grade: -2
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194162-XC7Z010-2CLG 225E Frequency: 766 MHz Interface: CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB Peripherals: DMA Number of Pins: 225 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Max Frequency: 733 MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Core Architecture: ARM Number of I/Os: 86 Max Operating Temperature: 100 °C Speed Grade: -2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7Z010-2CLG225E - 1194162-XC7Z010-2CLG225E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7Z010-2CLG225E
1194162-XC7Z010-2CLG225E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7Z010-2CLG225E 1194162-XC7Z010-2CLG225E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194162-XC7Z010-2CLG 225E Frequency: 766 MHz Interface: CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB Peripherals: DMA Number of Pins: 225 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Max Frequency: 733 MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Core Architecture: ARM Number of I/Os: 86 Max Operating Temperature: 100 °C Speed Grade: -2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194162-XC7Z010-2CLG225E
Frequency: 766 MHz
Interface: CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
Peripherals: DMA
Number of Pins: 225
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Max Frequency: 733 MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Core Architecture: ARM
Number of I/Os: 86
Max Operating Temperature: 100 °C
Speed Grade: -2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1194162-XC7Z010-2CLG225E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7Z010-2CLG225E
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details