Xilinx, Inc. System On Chip (SoC) XC7Z010-1CLG225C

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 667MHz 225-CSPBGA (13x13)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 667MHz 225-CSPBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1855-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1855-ND
System On Chip (SoC) 122-1855-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 667MHz 225-CSPBGA (13x13)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 28K Logic Cells 667MHz 225-CSPBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z010-1CLG225C - 807361-XC7Z010-1CLG225C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z010-1CLG225C
807361-XC7Z010-1CLG225C
Embedded - Embedded - System On Chip (SoC) - XC7Z010-1CLG225C 807361-XC7Z010-1CLG225C
Manufacturer: Xilinx Inc. Win Source Part Number: 807361-XC7Z010-1CLG2 25C Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 667MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 86 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix -7 FPGA, 28K Logic Cells Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 225-LFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: XC7Z010

Manufacturer: Xilinx Inc.
Win Source Part Number: 807361-XC7Z010-1CLG225C
Packaging: Tray
Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight
Speed: 667MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 86
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix -7 FPGA, 28K Logic Cells
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 225-LFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: XC7Z010

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z010-1CLG225C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z010-1CLG225C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z010-1CLG225C
IC SOC CORTEX-A9 667MHZ 225BGA

IC SOC CORTEX-A9 667MHZ 225BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1855-ND 807361-XC7Z010-1CLG225C XC7Z010-1CLG225C
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z010-1CLG225C Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 225-LFBGA, CSPBGA
Clock Frequency 667 MHz 667 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4127AZQ-S455 - Rochester Electronics
Infineon Technologies AG
View Details
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details
TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CCUTV6 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details