Manufacturer: Xilinx Inc.
Win Source Part Number: 903876-XC7Z007S-1CLG
Series: Zynq®-7000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Artix™-7 FPGA, 23K Logic Cells 667MHz 225-CSPBGA (13x13)
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Package: Tray
Package: 225-LFBGA, CSPBGA
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 54
Family Name: XC7Z007
Categories: Integrated Circuits (ICs)
Case / Package: 225-CSPBGA (13x13)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 23K Logic Cells 667MHz 225-CSPBGA (13x13)
IC SOC CORTEX-A9 667MHZ 225BGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 903876-XC7Z007S-1CLG225C | 122-2002-ND | XC7Z007S-1CLG225C |
| Product Name | Embedded - Embedded - System On Chip (SoC) - XC7Z007S-1CLG225C | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM |
| Package / Case | 225-LFBGA, CSPBGA | 225-LFBGA, CSPBGA | |
| Number of Inputs/Outputs | 54 # | 54 # | |
| Operating Temperature | 32 to 185 F (0.0 to 85 C) | 32 to 185 F (0.0 to 85 C) |