Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX980T-L2FFG1926E

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX980T-L2FFG1926E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX980T-L2FFG1926E-ND
FPGAs (Field Programmable Gate Array) XC7VX980T-L2FFG1926E-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX980T-L2FFG1926E - 903875-XC7VX980T-L2FFG1926E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX980T-L2FFG1926E
903875-XC7VX980T-L2FFG1926E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX980T-L2FFG1926E 903875-XC7VX980T-L2FFG1926E
Manufacturer: Xilinx Inc. Win Source Part Number: 903875-XC7VX980T-L2F FG1926E Series: Virtex®-7 XT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA Package: 1924-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 720 Family Name: XC7VX980 Categories: Integrated Circuits (ICs) Case / Package: 1926-FCBGA (45x45) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903875-XC7VX980T-L2FFG1926E
Series: Virtex®-7 XT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA
Package: 1924-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 720
Family Name: XC7VX980
Categories: Integrated Circuits (ICs)
Case / Package: 1926-FCBGA (45x45)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX980T-L2FFG1926E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX980T-L2FFG1926E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX980T-L2FFG1926E
IC FPGA 720 I/O 1926FCBGA

IC FPGA 720 I/O 1926FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX980T-L2FFG1926E-ND 903875-XC7VX980T-L2FFG1926E XC7VX980T-L2FFG1926E
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX980T-L2FFG1926E Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1924-BBGA, FCBGA Other; 1926-FCBGA (45x45)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details