Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX980T-1FFG1926I

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX980T-1FFG1926I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX980T-1FFG1926I-ND
FPGAs (Field Programmable Gate Array) XC7VX980T-1FFG1926I-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318142-XC7VX980T-1FFG1926I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318142-XC7VX980T-1FFG1926I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318142-XC7VX980T-1FFG1926I
Manufacturer: AMD Xilinx Win Source Part Number: 1318142-XC7VX980T-1F FG1926I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 720 Number of LABs/CLBs: 76500 Number of Logic Elements/Cells: 979200 Total RAM Bits: 55296000 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1926-FCBGA (45x45) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1924-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 77 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XC7VX980T-1FFG1926I7 004 Base Product Number: XC7VX980 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318142-XC7VX980T-1FFG1926I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 720
Number of LABs/CLBs: 76500
Number of Logic Elements/Cells: 979200
Total RAM Bits: 55296000
Voltage - Supply: 0.97V ~ 1.03V
Supplier Device Package: 1926-FCBGA (45x45)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1924-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 77
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XC7VX980T-1FFG1926I7004
Base Product Number: XC7VX980
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX980T-1FFG1926I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX980T-1FFG1926I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX980T-1FFG1926I
IC FPGA 720 I/O 1926FCBGA

IC FPGA 720 I/O 1926FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX980T-1FFG1926I-ND 1318142-XC7VX980T-1FFG1926I XC7VX980T-1FFG1926I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1924-BBGA, FCBGA Other; 1924-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details