Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1158E XC7VX690T-L2FFG1158E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845363-XC7VX690T-L2F FG1158E Series: Virtex®-7 XT Features: series Field Programmable Gate Array (FPGA) IC 350 54190080 693120 Package: Tray Number of I/O: 350 Family Name: XC7VX690 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845363-XC7VX690T-L2F FG1158E Series: Virtex®-7 XT Features: series Field Programmable Gate Array (FPGA) IC 350 54190080 693120 Package: Tray Number of I/O: 350 Family Name: XC7VX690 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1158E - 845363-XC7VX690T-L2FFG1158E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1158E
845363-XC7VX690T-L2FFG1158E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1158E 845363-XC7VX690T-L2FFG1158E
Manufacturer: Xilinx Inc. Win Source Part Number: 845363-XC7VX690T-L2F FG1158E Series: Virtex®-7 XT Features: series Field Programmable Gate Array (FPGA) IC 350 54190080 693120 Package: Tray Number of I/O: 350 Family Name: XC7VX690 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 845363-XC7VX690T-L2FFG1158E
Series: Virtex®-7 XT
Features: series Field Programmable Gate Array (FPGA) IC 350 54190080 693120
Package: Tray
Number of I/O: 350
Family Name: XC7VX690
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7B
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1158E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX690T-L2FFG1158E-ND
FPGAs (Field Programmable Gate Array) XC7VX690T-L2FFG1158E-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 54190080 693120 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 54190080 693120 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1158E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-L2FFG1158E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-L2FFG1158E
IC FPGA 350 I/O 1158FCBGA

IC FPGA 350 I/O 1158FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 845363-XC7VX690T-L2FFG1158E XC7VX690T-L2FFG1158E-ND XC7VX690T-L2FFG1158E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1158E FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 66 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details