Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1157E XC7VX690T-L2FFG1157E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 743300-XC7VX690T-L2F FG1157E Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 600 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits (ICs) Manufacturer Package: 1157-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE3-70EA-7FN1156I; LFE3-70EA-6FN1156I; LFE3-95EA-9FN1156I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 743300-XC7VX690T-L2F FG1157E Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 600 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits (ICs) Manufacturer Package: 1157-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE3-70EA-7FN1156I; LFE3-70EA-6FN1156I; LFE3-95EA-9FN1156I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1157E - 743300-XC7VX690T-L2FFG1157E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1157E
743300-XC7VX690T-L2FFG1157E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1157E 743300-XC7VX690T-L2FFG1157E
Manufacturer: Xilinx Inc. Win Source Part Number: 743300-XC7VX690T-L2F FG1157E Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 600 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits (ICs) Manufacturer Package: 1157-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE3-70EA-7FN1156I; LFE3-70EA-6FN1156I; LFE3-95EA-9FN1156I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 743300-XC7VX690T-L2FFG1157E
Series: Virtex-7 XT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 1156-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 600
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Family Name: XC7VX690T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1157-FCBGA (35x35)
Alternative Parts (Cross-Reference): LFE3-70EA-7FN1156I; LFE3-70EA-6FN1156I; LFE3-95EA-9FN1156I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7VX690T-L2FFG1157E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX690T-L2FFG1157E
FPGA Programmable Logic Device 696-XC7VX690T-L2FFG1157E
IC FPGA 600 I/O 1157FCBGA Product overview: XC7VX690T-L2FFG1157E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-L2FFG1 157E can be used for catalog matching and distributor lookup.

IC FPGA 600 I/O 1157FCBGA Product overview: XC7VX690T-L2FFG1157E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-L2FFG1157E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX690T-L2FFG1157E
FPGA - Field Programmable Gate Array XC7VX690T-L2FFG1157E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 743300-XC7VX690T-L2FFG1157E 696-XC7VX690T-L2FFG1157E XC7VX690T-L2FFG1157E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-L2FFG1157E FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 693120 693120
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details