Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1761E

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 850 54190080 693120 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 850 54190080 693120 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1761E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1761E-ND
FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1761E-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 850 54190080 693120 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 850 54190080 693120 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1761E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1761E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1761E
IC FPGA 850 I/O 1761FCBGA

IC FPGA 850 I/O 1761FCBGA

Supplier's Site
Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx - 47AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
47AC6604
Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx 47AC6604
FPGA, VIRTEX-7, 850 I/O, FCBGA-1761; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:3; Total RAM Bits:52920Kbit; No. of I/O s:850I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 850 I/O, FCBGA-1761; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:3; Total RAM Bits:52920Kbit; No. of I/O s:850I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX690T-3FFG1761E-ND XC7VX690T-3FFG1761E 47AC6604
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1760-BBGA, FCBGA Other; FCBGA
Pins 1760 1761
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details