Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1158E XC7VX690T-3FFG1158E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214412-XC7VX690T-3FF G1158E Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 1158-FCBGA (35x35) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214412-XC7VX690T-3FF G1158E Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 1158-FCBGA (35x35) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1158E - 214412-XC7VX690T-3FFG1158E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1158E
214412-XC7VX690T-3FFG1158E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1158E 214412-XC7VX690T-3FFG1158E
Manufacturer: Xilinx Inc. Win Source Part Number: 214412-XC7VX690T-3FF G1158E Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 1158-FCBGA (35x35) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214412-XC7VX690T-3FFG1158E
Mounting: SMD (SMT)
Number of I/O: 350
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 1158-FCBGA (35x35)
Supply Voltage - Operating: 0.97 V to 1.03 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1158E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1158E-ND
FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1158E-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 54190080 693120 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 54190080 693120 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1158E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1158E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1158E
IC FPGA 350 I/O 1158FCBGA

IC FPGA 350 I/O 1158FCBGA

Supplier's Site
Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx - 47AC6603 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx
47AC6603
Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx 47AC6603
FPGA, VIRTEX-7, 350 I/O, FCBGA-1158; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1158Pins; No. of Speed Grades:3; Total RAM Bits:52920Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 350 I/O, FCBGA-1158; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1158Pins; No. of Speed Grades:3; Total RAM Bits:52920Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214412-XC7VX690T-3FFG1158E XC7VX690T-3FFG1158E-ND XC7VX690T-3FFG1158E 47AC6603
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1158E FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 693120 108300
Package Type Other; 1158-FCBGA (35x35) Other; 1156-BBGA, FCBGA Other; FCBGA
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610LI-20 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC28
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details