Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1930I XC7VX690T-2FFG1930I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214411-XC7VX690T-2FF G1930I Mounting: SMD (SMT) Number of I/O: 1000 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1930-FCBGA (45x45) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): XC7VX690T-2FFG1930C; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214411-XC7VX690T-2FF G1930I Mounting: SMD (SMT) Number of I/O: 1000 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1930-FCBGA (45x45) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): XC7VX690T-2FFG1930C; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1930I - 214411-XC7VX690T-2FFG1930I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1930I
214411-XC7VX690T-2FFG1930I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1930I 214411-XC7VX690T-2FFG1930I
Manufacturer: Xilinx Inc. Win Source Part Number: 214411-XC7VX690T-2FF G1930I Mounting: SMD (SMT) Number of I/O: 1000 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1930-FCBGA (45x45) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): XC7VX690T-2FFG1930C; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214411-XC7VX690T-2FFG1930I
Mounting: SMD (SMT)
Number of I/O: 1000
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Family Name: XC7VX690T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1930-FCBGA (45x45)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): XC7VX690T-2FFG1930C;
Introduction Date: June 21, 2010
ECCN: 3A001.a.7.a
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1930I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1930I-ND
FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1930I-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 1000 54190080 693120 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 1000 54190080 693120 1924-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1930I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1930I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1930I
IC FPGA 1000 I/O 1930FCBGA

IC FPGA 1000 I/O 1930FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214411-XC7VX690T-2FFG1930I XC7VX690T-2FFG1930I-ND XC7VX690T-2FFG1930I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1930I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 693120
Unlock Full Specs
to access all available technical data