Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1927C XC7VX690T-2FFG1927C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799973-XC7VX690T-2FF G1927C Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1924-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 600 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits (ICs) Manufacturer Package: 1927-FCBGA (45x45) Alternative Parts (Cross-Reference): XC7VX690T-2FFG1927I; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799973-XC7VX690T-2FF G1927C Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1924-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 600 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits (ICs) Manufacturer Package: 1927-FCBGA (45x45) Alternative Parts (Cross-Reference): XC7VX690T-2FFG1927I; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1927C - 799973-XC7VX690T-2FFG1927C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1927C
799973-XC7VX690T-2FFG1927C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1927C 799973-XC7VX690T-2FFG1927C
Manufacturer: Xilinx Inc. Win Source Part Number: 799973-XC7VX690T-2FF G1927C Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1924-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 600 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits (ICs) Manufacturer Package: 1927-FCBGA (45x45) Alternative Parts (Cross-Reference): XC7VX690T-2FFG1927I; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799973-XC7VX690T-2FFG1927C
Series: Virtex-7 XT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1924-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 600
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Family Name: XC7VX690T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1927-FCBGA (45x45)
Alternative Parts (Cross-Reference): XC7VX690T-2FFG1927I;
Introduction Date: June 21, 2010
ECCN: 3A001.a.7.b
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1927C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1927C-ND
FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1927C-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1924-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx - 47AC6598 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx
47AC6598
Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx 47AC6598
FPGA, VIRTEX-7, 600 I/O, FCBGA-1927; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1927Pins; No. of Speed Grades:2; Total RAM Bits:52920Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 600 I/O, FCBGA-1927; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1927Pins; No. of Speed Grades:2; Total RAM Bits:52920Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1927C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1927C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1927C
IC FPGA 600 I/O 1927FCBGA

IC FPGA 600 I/O 1927FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799973-XC7VX690T-2FFG1927C XC7VX690T-2FFG1927C-ND 47AC6598 XC7VX690T-2FFG1927C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1927C FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 693120 108300
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Package Type Other; 1924-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-1N - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details