Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1926C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323186-XC7VX690T-2F FG1926C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 720 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1926-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1924-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 78 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7VX690 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323186-XC7VX690T-2F FG1926C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 720 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1926-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1924-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 78 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7VX690 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323186-XC7VX690T-2FFG1926C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323186-XC7VX690T-2FFG1926C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323186-XC7VX690T-2FFG1926C
Manufacturer: AMD Xilinx Win Source Part Number: 1323186-XC7VX690T-2F FG1926C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 720 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1926-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1924-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 78 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7VX690 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323186-XC7VX690T-2FFG1926C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 720
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Voltage - Supply: 0.97V ~ 1.03V
Supplier Device Package: 1926-FCBGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1924-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 78
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7VX690
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1926C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1926C-ND
FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1926C-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 54190080 693120 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 54190080 693120 1924-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1926C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1926C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1926C
IC FPGA 720 I/O 1926FCBGA

IC FPGA 720 I/O 1926FCBGA

Supplier's Site
Fpga, Virtex-7, 720 I/o, Fcbga-1926; No. Of Logic Blocks Amd Xilinx - 47AC6596 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 720 I/o, Fcbga-1926; No. Of Logic Blocks Amd Xilinx
47AC6596
Fpga, Virtex-7, 720 I/o, Fcbga-1926; No. Of Logic Blocks Amd Xilinx 47AC6596
FPGA, VIRTEX-7, 720 I/O, FCBGA-1926; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1926Pins; No. of Speed Grades:2; Total RAM Bits:52920Kbit; No. of I/O s:720I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 720 I/O, FCBGA-1926; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1926Pins; No. of Speed Grades:2; Total RAM Bits:52920Kbit; No. of I/O s:720I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323186-XC7VX690T-2FFG1926C XC7VX690T-2FFG1926C-ND XC7VX690T-2FFG1926C 47AC6596
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 720 I/o, Fcbga-1926; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 693120 108300
Package Type Other; 1924-BBGA, FCBGA Other; 1924-BBGA, FCBGA Other; FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97V ~ 1.03V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details