Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761I XC7VX690T-2FFG1761I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214408-XC7VX690T-2FF G1761I Mounting: SMD (SMT) Number of I/O: 850 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1761-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): EP4SE680F43C3N; EP4SE530D-F43I4N; EP4SE530D-F43I3N; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214408-XC7VX690T-2FF G1761I Mounting: SMD (SMT) Number of I/O: 850 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1761-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): EP4SE680F43C3N; EP4SE530D-F43I4N; EP4SE530D-F43I3N; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761I - 214408-XC7VX690T-2FFG1761I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761I
214408-XC7VX690T-2FFG1761I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761I 214408-XC7VX690T-2FFG1761I
Manufacturer: Xilinx Inc. Win Source Part Number: 214408-XC7VX690T-2FF G1761I Mounting: SMD (SMT) Number of I/O: 850 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1761-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): EP4SE680F43C3N; EP4SE530D-F43I4N; EP4SE530D-F43I3N; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214408-XC7VX690T-2FFG1761I
Mounting: SMD (SMT)
Number of I/O: 850
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Family Name: XC7VX690T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1761-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): EP4SE680F43C3N; EP4SE530D-F43I4N; EP4SE530D-F43I3N;
Introduction Date: June 21, 2010
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1761I-ND
FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1761I-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 850 54190080 693120 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 850 54190080 693120 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1761I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1761I
IC FPGA 850 I/O 1761FCBGA

IC FPGA 850 I/O 1761FCBGA

Supplier's Site
Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx - 47AC6595 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
47AC6595
Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx 47AC6595
FPGA, VIRTEX-7, 850 I/O, FCBGA-1761; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:52920Kbit; No. of I/O s:850I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 850 I/O, FCBGA-1761; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:52920Kbit; No. of I/O s:850I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214408-XC7VX690T-2FFG1761I XC7VX690T-2FFG1761I-ND XC7VX690T-2FFG1761I 47AC6595
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 693120 108300
Package Type Other; 1761-FCBGA (42.5x42.5) Other; 1760-BBGA, FCBGA Other; FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details