Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761C XC7VX690T-2FFG1761C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799972-XC7VX690T-2FF G1761C Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 850 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits (ICs) Manufacturer Package: 1761-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43C4; EP4SGX290KF43C3; EP4SGX290KF43C2; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799972-XC7VX690T-2FF G1761C Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 850 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits (ICs) Manufacturer Package: 1761-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43C4; EP4SGX290KF43C3; EP4SGX290KF43C2; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761C - 799972-XC7VX690T-2FFG1761C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761C
799972-XC7VX690T-2FFG1761C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761C 799972-XC7VX690T-2FFG1761C
Manufacturer: Xilinx Inc. Win Source Part Number: 799972-XC7VX690T-2FF G1761C Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 850 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Family Name: XC7VX690T Categories: Integrated Circuits (ICs) Manufacturer Package: 1761-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43C4; EP4SGX290KF43C3; EP4SGX290KF43C2; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799972-XC7VX690T-2FFG1761C
Series: Virtex-7 XT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1760-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 850
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Family Name: XC7VX690T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1761-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): EP4SGX290KF43C4; EP4SGX290KF43C3; EP4SGX290KF43C2;
Introduction Date: June 21, 2010
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1938-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1938-ND
FPGAs (Field Programmable Gate Array) 122-1938-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 850 54190080 693120 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 850 54190080 693120 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1761C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1761C
IC FPGA 850 I/O 1761FCBGA

IC FPGA 850 I/O 1761FCBGA

Supplier's Site
Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx - 47AC6594 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
47AC6594
Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx 47AC6594
FPGA, VIRTEX-7, 850 I/O, FCBGA-1761; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:52920Kbit; No. of I/O s:850I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 850 I/O, FCBGA-1761; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:52920Kbit; No. of I/O s:850I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799972-XC7VX690T-2FFG1761C 122-1938-ND XC7VX690T-2FFG1761C 47AC6594
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1761C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 850 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 693120 108300
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Package Type Other; 1760-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details