Manufacturer: Xilinx Inc.
Win Source Part Number: 214407-XC7VX690T-2FF
Mounting: SMD (SMT)
Number of I/O: 350
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1158-FCBGA (35x35)
Supply Voltage - Operating: 0.97 V to 1.03 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 54190080 693120 1156-BBGA, FCBGA
FPGA, VIRTEX-7, 350 I/O, FCBGA-1158; No. of Logic Blocks:108300; No. of Macrocells:693120; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1158Pins; No. of Speed Grades:2; Total RAM Bits:52920Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes
IC FPGA 350 I/O 1158FCBGA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214407-XC7VX690T-2FFG1158I | XC7VX690T-2FFG1158I-ND | 47AC6593 | XC7VX690T-2FFG1158I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1158I | FPGAs (Field Programmable Gate Array) | Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 693120 | 108300 | ||
| Package Type | Other; 1158-FCBGA (35x35) | Other; 1156-BBGA, FCBGA | Other; FCBGA | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.97 V ~ 1.03 V | Other |