Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1158C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1316605-XC7VX690T-2F FG1158C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 350 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1158-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 81 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7VX690 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1316605-XC7VX690T-2F FG1158C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 350 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1158-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 81 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7VX690 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1316605-XC7VX690T-2FFG1158C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1316605-XC7VX690T-2FFG1158C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1316605-XC7VX690T-2FFG1158C
Manufacturer: AMD Xilinx Win Source Part Number: 1316605-XC7VX690T-2F FG1158C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 350 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1158-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 81 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7VX690 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1316605-XC7VX690T-2FFG1158C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 350
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Voltage - Supply: 0.97V ~ 1.03V
Supplier Device Package: 1158-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1156-BBGA, FCBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 81
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7VX690
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1158C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1158C-ND
FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1158C-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 54190080 693120 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 54190080 693120 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FFG1158C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-2FFG1158C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-2FFG1158C
IC FPGA 350 I/O 1158FCBGA

IC FPGA 350 I/O 1158FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1316605-XC7VX690T-2FFG1158C XC7VX690T-2FFG1158C-ND XC7VX690T-2FFG1158C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 693120
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-2X - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details