Xilinx, Inc. 1V FPGA Programmable Logic Device XC7VX690T-2FF1926C

Description
FPGA Virtex-7 XT Family 693120 Cells 28nm Technology 1V 1926-Pin FCBGA Product overview: XC7VX690T-2FF1926C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-2FF192 6C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-7 XT Family 693120 Cells 28nm Technology 1V 1926-Pin FCBGA Product overview: XC7VX690T-2FF1926C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-2FF192 6C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC7VX690T-2FF1926C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7VX690T-2FF1926C
1V FPGA Programmable Logic Device 696-XC7VX690T-2FF1926C
FPGA Virtex-7 XT Family 693120 Cells 28nm Technology 1V 1926-Pin FCBGA Product overview: XC7VX690T-2FF1926C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-2FF192 6C can be used for catalog matching and distributor lookup.

FPGA Virtex-7 XT Family 693120 Cells 28nm Technology 1V 1926-Pin FCBGA Product overview: XC7VX690T-2FF1926C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-2FF1926C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FF1926C - 1230339-XC7VX690T-2FF1926C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FF1926C
1230339-XC7VX690T-2FF1926C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FF1926C 1230339-XC7VX690T-2FF1926C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230339-XC7VX690T-2F F1926C Operating Supply Voltage: 1 V RAM Size: 6.5 MB Number of Logic Elements/Cells: 693120 Propagation Delay: 100 ps Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7VX690T2FF1926C; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 720 Number of Logic Blocks (LABs): 54150 Max Operating Temperature: 85 °C Speed Grade: 2 Number of Registers: 866400

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230339-XC7VX690T-2FF1926C
Operating Supply Voltage: 1 V
RAM Size: 6.5 MB
Number of Logic Elements/Cells: 693120
Propagation Delay: 100 ps
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC7VX690T2FF1926C;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 720
Number of Logic Blocks (LABs): 54150
Max Operating Temperature: 85 °C
Speed Grade: 2
Number of Registers: 866400

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX690T-2FF1926C 1230339-XC7VX690T-2FF1926C
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-2FF1926C
Logic Cells / Logic Blocks 693120 693120
Registers 866400 866400
Package Type Other; FCBGA Other; FCBGA
User I/Os 720 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details