Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-3FFG1158E XC7VX550T-3FFG1158E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010233-XC7VX550T-3F FG1158E Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 5.2 MB Number of Logic Elements/Cells: 554240 Propagation Delay: 90 ps Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7VX485T-2FFG1158C; XC7VX415T-2FFG1158C; XC7VX690T-1FFG1158CX C7VX550T3FFG1158E; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 350 Number of Logic Blocks (LABs): 43300 Speed Grade: 3 Number of Registers: 692800 Number of ADC Channels: 1
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010233-XC7VX550T-3F FG1158E Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 5.2 MB Number of Logic Elements/Cells: 554240 Propagation Delay: 90 ps Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7VX485T-2FFG1158C; XC7VX415T-2FFG1158C; XC7VX690T-1FFG1158CX C7VX550T3FFG1158E; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 350 Number of Logic Blocks (LABs): 43300 Speed Grade: 3 Number of Registers: 692800 Number of ADC Channels: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-3FFG1158E - 1010233-XC7VX550T-3FFG1158E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-3FFG1158E
1010233-XC7VX550T-3FFG1158E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-3FFG1158E 1010233-XC7VX550T-3FFG1158E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010233-XC7VX550T-3F FG1158E Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 5.2 MB Number of Logic Elements/Cells: 554240 Propagation Delay: 90 ps Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7VX485T-2FFG1158C; XC7VX415T-2FFG1158C; XC7VX690T-1FFG1158CX C7VX550T3FFG1158E; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 350 Number of Logic Blocks (LABs): 43300 Speed Grade: 3 Number of Registers: 692800 Number of ADC Channels: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010233-XC7VX550T-3FFG1158E
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 5.2 MB
Number of Logic Elements/Cells: 554240
Propagation Delay: 90 ps
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC7VX485T-2FFG1158C; XC7VX415T-2FFG1158C; XC7VX690T-1FFG1158CXC7VX550T3FFG1158E;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 350
Number of Logic Blocks (LABs): 43300
Speed Grade: 3
Number of Registers: 692800
Number of ADC Channels: 1

Buy Now
1V BGA FPGA Programmable Logic Device - 696-XC7VX550T-3FFG1158E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V BGA FPGA Programmable Logic Device
696-XC7VX550T-3FFG1158E
1V BGA FPGA Programmable Logic Device 696-XC7VX550T-3FFG1158E
FPGA Virtex-7 XT Family 554240 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX550T-3FFG1158E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX550T-3FFG11 58E can be used for catalog matching and distributor lookup.

FPGA Virtex-7 XT Family 554240 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX550T-3FFG1158E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX550T-3FFG1158E can be used for catalog matching and distributor lookup.

Supplier's Site
Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx - 47AC6589 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx
47AC6589
Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx 47AC6589
FPGA, VIRTEX-7, 350 I/O, FCBGA-1158; No. of Logic Blocks:86600; No. of Macrocells:554240; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1158Pins; No. of Speed Grades:3; Total RAM Bits:42480Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 350 I/O, FCBGA-1158; No. of Logic Blocks:86600; No. of Macrocells:554240; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1158Pins; No. of Speed Grades:3; Total RAM Bits:42480Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1010233-XC7VX550T-3FFG1158E 696-XC7VX550T-3FFG1158E 47AC6589
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-3FFG1158E 1V BGA FPGA Programmable Logic Device Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 554240 554240 86600
Registers 692800 692800
Package Type Other; FCBGA Other; FCBGA Other; FCBGA
Operating Temperature 0 C (32 F) 0 C (32 F)
Propagation Delay 0.0900 ns 0.0900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1X - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details