Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX550T-2FFG1158C

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 43499520 554240 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 43499520 554240 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX550T-2FFG1158C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX550T-2FFG1158C-ND
FPGAs (Field Programmable Gate Array) XC7VX550T-2FFG1158C-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 43499520 554240 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 43499520 554240 1156-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx - 47AC6588 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx
47AC6588
Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx 47AC6588
FPGA, VIRTEX-7, 350 I/O, FCBGA-1158; No. of Logic Blocks:86600; No. of Macrocells:554240; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1158Pins; No. of Speed Grades:2; Total RAM Bits:42480Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 350 I/O, FCBGA-1158; No. of Logic Blocks:86600; No. of Macrocells:554240; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1158Pins; No. of Speed Grades:2; Total RAM Bits:42480Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-2FFG1158C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX550T-2FFG1158C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX550T-2FFG1158C
IC FPGA 350 I/O 1158FCBGA

IC FPGA 350 I/O 1158FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX550T-2FFG1158C-ND 47AC6588 XC7VX550T-2FFG1158C
Product Name FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1158
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 86600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details