Xilinx, Inc. 1V BGA FPGA Programmable Logic Device XC7VX550T-1FFG1158I

Description
FPGA Virtex-7 XT Family 554240 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX550T-1FFG1158I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX550T-1FFG11 58I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Virtex-7 XT Family 554240 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX550T-1FFG1158I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX550T-1FFG11 58I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1V BGA FPGA Programmable Logic Device - 696-XC7VX550T-1FFG1158I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V BGA FPGA Programmable Logic Device
696-XC7VX550T-1FFG1158I
1V BGA FPGA Programmable Logic Device 696-XC7VX550T-1FFG1158I
FPGA Virtex-7 XT Family 554240 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX550T-1FFG1158I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX550T-1FFG11 58I can be used for catalog matching and distributor lookup.

FPGA Virtex-7 XT Family 554240 Cells 28nm Technology 1V 1158-Pin FC-BGA Product overview: XC7VX550T-1FFG1158I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX550T-1FFG1158I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-1FFG1158I - 1207940-XC7VX550T-1FFG1158I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-1FFG1158I
1207940-XC7VX550T-1FFG1158I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-1FFG1158I 1207940-XC7VX550T-1FFG1158I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207940-XC7VX550T-1F FG1158I RAM Size: 5.2 MB Number of Logic Elements/Cells: 554240 Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7VX550T1FFG1158I; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.03 V Min Supply Voltage: 970 mV Number of I/Os: 350 Number of Logic Blocks (LABs): 43300 Max Operating Temperature: 100 °C Speed Grade: -1 Number of Registers: 692800 Number of ADC Channels: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207940-XC7VX550T-1FFG1158I
RAM Size: 5.2 MB
Number of Logic Elements/Cells: 554240
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC7VX550T1FFG1158I;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.03 V
Min Supply Voltage: 970 mV
Number of I/Os: 350
Number of Logic Blocks (LABs): 43300
Max Operating Temperature: 100 °C
Speed Grade: -1
Number of Registers: 692800
Number of ADC Channels: 1

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX550T-1FFG1158I
FPGA - Field Programmable Gate Array XC7VX550T-1FFG1158I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 350 I/O 1158FCBGA - 903-XC7VX550T-1FFG1158I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 350 I/O 1158FCBGA
903-XC7VX550T-1FFG1158I
IC FPGA 350 I/O 1158FCBGA 903-XC7VX550T-1FFG1158I
IC FPGA 350 I/O 1158FCBGA

IC FPGA 350 I/O 1158FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX550T-1FFG1158I 1207940-XC7VX550T-1FFG1158I XC7VX550T-1FFG1158I 903-XC7VX550T-1FFG1158I
Product Name 1V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX550T-1FFG1158I FPGA - Field Programmable Gate Array IC FPGA 350 I/O 1158FCBGA
Logic Cells / Logic Blocks 554240 554240 554240
Registers 692800 692800 692800
Package Type Other; FCBGA Other; FCBGA Other; 1156-BBGA, FCBGA
User I/Os 350 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details