Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1761E XC7VX485T-L2FFG1761E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 812185-XC7VX485T-L2F FG1761E Packaging: Tray Mounting Style: SMD Number of I/O: 700 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Supplier Device Package: 1761-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1760-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7VX485T
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 812185-XC7VX485T-L2F FG1761E Packaging: Tray Mounting Style: SMD Number of I/O: 700 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Supplier Device Package: 1761-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1760-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7VX485T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1761E - 812185-XC7VX485T-L2FFG1761E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1761E
812185-XC7VX485T-L2FFG1761E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1761E 812185-XC7VX485T-L2FFG1761E
Manufacturer: Xilinx Inc. Win Source Part Number: 812185-XC7VX485T-L2F FG1761E Packaging: Tray Mounting Style: SMD Number of I/O: 700 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Supplier Device Package: 1761-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1760-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7VX485T

Manufacturer: Xilinx Inc.
Win Source Part Number: 812185-XC7VX485T-L2FFG1761E
Packaging: Tray
Mounting Style: SMD
Number of I/O: 700
Number of LABs/CLBs: 37950
Number of Logic Elements/Cells: 485760
Total RAM Bits: 37969920
Supplier Device Package: 1761-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Package: 1760-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.97V ~ 1.03V
Part Number Series: XC7VX485T

Buy Now
FPGA Programmable Logic Device - 696-XC7VX485T-L2FFG1761E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX485T-L2FFG1761E
FPGA Programmable Logic Device 696-XC7VX485T-L2FFG1761E
IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX485T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX485T-L2FFG1 761E can be used for catalog matching and distributor lookup.

IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX485T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX485T-L2FFG1761E can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX485T-L2FFG1761E
FPGA - Field Programmable Gate Array XC7VX485T-L2FFG1761E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812185-XC7VX485T-L2FFG1761E 696-XC7VX485T-L2FFG1761E XC7VX485T-L2FFG1761E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1761E FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 485760 485760
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details