Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX485T-L2FFG1158E

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 37969920 485760 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 37969920 485760 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1158E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX485T-L2FFG1158E-ND
FPGAs (Field Programmable Gate Array) XC7VX485T-L2FFG1158E-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 37969920 485760 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 37969920 485760 1156-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1158E - 799971-XC7VX485T-L2FFG1158E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1158E
799971-XC7VX485T-L2FFG1158E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1158E 799971-XC7VX485T-L2FFG1158E
Manufacturer: Xilinx Inc. Win Source Part Number: 799971-XC7VX485T-L2F FG1158E Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 350 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Family Name: XC7VX485T Categories: Integrated Circuits (ICs) Manufacturer Package: 1158-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE3-150EA-6FN1156I; LFE3-150EA-7FN1156I; LFE3-150EA-8FN1156I; LFE3-150EA-7FN1156IT W; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799971-XC7VX485T-L2FFG1158E
Series: Virtex-7 XT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 1156-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 350
Number of LABs/CLBs: 37950
Number of Logic Elements/Cells: 485760
Total RAM Bits: 37969920
Family Name: XC7VX485T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1158-FCBGA (35x35)
Alternative Parts (Cross-Reference): LFE3-150EA-6FN1156I; LFE3-150EA-7FN1156I; LFE3-150EA-8FN1156I; LFE3-150EA-7FN1156ITW;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX485T-L2FFG1158E
FPGA - Field Programmable Gate Array XC7VX485T-L2FFG1158E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1158E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX485T-L2FFG1158E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX485T-L2FFG1158E
IC FPGA 350 I/O 1158FCBGA

IC FPGA 350 I/O 1158FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX485T-L2FFG1158E-ND 799971-XC7VX485T-L2FFG1158E XC7VX485T-L2FFG1158E XC7VX485T-L2FFG1158E
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1158E FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details