Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1157E XC7VX485T-L2FFG1157E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903874-XC7VX485T-L2F FG1157E Series: Virtex®-7 XT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 600 Family Name: XC7VX485 Categories: Integrated Circuits (ICs) Case / Package: 1157-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903874-XC7VX485T-L2F FG1157E Series: Virtex®-7 XT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 600 Family Name: XC7VX485 Categories: Integrated Circuits (ICs) Case / Package: 1157-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1157E - 903874-XC7VX485T-L2FFG1157E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1157E
903874-XC7VX485T-L2FFG1157E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1157E 903874-XC7VX485T-L2FFG1157E
Manufacturer: Xilinx Inc. Win Source Part Number: 903874-XC7VX485T-L2F FG1157E Series: Virtex®-7 XT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 600 Family Name: XC7VX485 Categories: Integrated Circuits (ICs) Case / Package: 1157-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903874-XC7VX485T-L2FFG1157E
Series: Virtex®-7 XT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA
Package: 1156-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 600
Family Name: XC7VX485
Categories: Integrated Circuits (ICs)
Case / Package: 1157-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1157E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX485T-L2FFG1157E-ND
FPGAs (Field Programmable Gate Array) XC7VX485T-L2FFG1157E-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1157E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX485T-L2FFG1157E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX485T-L2FFG1157E
IC FPGA 600 I/O 1157FCBGA

IC FPGA 600 I/O 1157FCBGA

Supplier's Site
IC FPGA 600 I/O 1157FCBGA - 903-XC7VX485T-L2FFG1157E - Utmel Electronic Limited
Hong Kong, China
IC FPGA 600 I/O 1157FCBGA
903-XC7VX485T-L2FFG1157E
IC FPGA 600 I/O 1157FCBGA 903-XC7VX485T-L2FFG1157E
IC FPGA 600 I/O 1157FCBGA

IC FPGA 600 I/O 1157FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX485T-L2FFG1157E
FPGA - Field Programmable Gate Array XC7VX485T-L2FFG1157E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903874-XC7VX485T-L2FFG1157E XC7VX485T-L2FFG1157E-ND XC7VX485T-L2FFG1157E 903-XC7VX485T-L2FFG1157E XC7VX485T-L2FFG1157E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-L2FFG1157E FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 600 I/O 1157FCBGA FPGA - Field Programmable Gate Array
Package Type Other; 1157-FCBGA (35x35) Other; 1156-BBGA, FCBGA Other; 1156-BBGA, FCBGA
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Pins 1156
Supply Voltage Other Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details