Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1927I XC7VX485T-2FFG1927I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214404-XC7VX485T-2FF G1927I Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Family Name: XC7VX485T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1927-FCBGA (45x45) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): 5SGXEA5N1F45C2LN; 5SGXMA5N3F45C4N; 5SGXEA5N2F45C3N; 5SGXEA5N2F45C2N; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.b Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214404-XC7VX485T-2FF G1927I Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Family Name: XC7VX485T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1927-FCBGA (45x45) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): 5SGXEA5N1F45C2LN; 5SGXMA5N3F45C4N; 5SGXEA5N2F45C3N; 5SGXEA5N2F45C2N; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.b Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1927I - 214404-XC7VX485T-2FFG1927I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1927I
214404-XC7VX485T-2FFG1927I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1927I 214404-XC7VX485T-2FFG1927I
Manufacturer: Xilinx Inc. Win Source Part Number: 214404-XC7VX485T-2FF G1927I Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Family Name: XC7VX485T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1927-FCBGA (45x45) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): 5SGXEA5N1F45C2LN; 5SGXMA5N3F45C4N; 5SGXEA5N2F45C3N; 5SGXEA5N2F45C2N; Introduction Date: June 21, 2010 ECCN: 3A001.a.7.b Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214404-XC7VX485T-2FFG1927I
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 37950
Number of Logic Elements/Cells: 485760
Total RAM Bits: 37969920
Family Name: XC7VX485T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1927-FCBGA (45x45)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): 5SGXEA5N1F45C2LN; 5SGXMA5N3F45C4N; 5SGXEA5N2F45C3N; 5SGXEA5N2F45C2N;
Introduction Date: June 21, 2010
ECCN: 3A001.a.7.b
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1927I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1927I-ND
FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1927I-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1924-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1927I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1927I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1927I
IC FPGA 600 I/O 1927FCBGA

IC FPGA 600 I/O 1927FCBGA

Supplier's Site
Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx - 47AC6586 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx
47AC6586
Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx 47AC6586
FPGA, VIRTEX-7, 600 I/O, FCBGA-1927; No. of Logic Blocks:75900; No. of Macrocells:485760; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1927Pins; No. of Speed Grades:2; Total RAM Bits:37080Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 600 I/O, FCBGA-1927; No. of Logic Blocks:75900; No. of Macrocells:485760; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1927Pins; No. of Speed Grades:2; Total RAM Bits:37080Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214404-XC7VX485T-2FFG1927I XC7VX485T-2FFG1927I-ND XC7VX485T-2FFG1927I 47AC6586
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1927I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 485760 75900
Package Type Other; 1927-FCBGA (45x45) Other; 1924-BBGA, FCBGA Other; FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Unlock Full Specs
to access all available technical data