Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1927C

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1924-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1924-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1927C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1927C-ND
FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1927C-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1924-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1927C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1927C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1927C
IC FPGA 600 I/O 1927FCBGA

IC FPGA 600 I/O 1927FCBGA

Supplier's Site
Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx - 47AC6585 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx
47AC6585
Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx 47AC6585
FPGA, VIRTEX-7, 600 I/O, FCBGA-1927; No. of Logic Blocks:75900; No. of Macrocells:485760; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1927Pins; No. of Speed Grades:2; Total RAM Bits:37080Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 600 I/O, FCBGA-1927; No. of Logic Blocks:75900; No. of Macrocells:485760; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1927Pins; No. of Speed Grades:2; Total RAM Bits:37080Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX485T-2FFG1927C-ND XC7VX485T-2FFG1927C 47AC6585
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 600 I/o, Fcbga-1927; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1924-BBGA, FCBGA Other; FCBGA
Pins 1924 1927
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details