Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1761I

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 37969920 485760 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 37969920 485760 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1761I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1761I-ND
FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1761I-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 37969920 485760 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 37969920 485760 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1761I - 214403-XC7VX485T-2FFG1761I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1761I
214403-XC7VX485T-2FFG1761I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1761I 214403-XC7VX485T-2FFG1761I
Manufacturer: Xilinx Inc. Win Source Part Number: 214403-XC7VX485T-2FF G1761I Mounting: SMD (SMT) Number of I/O: 700 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Family Name: XC7VX485T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1761-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): EP4SGX360KF43C4N; EP4SGX360KF43C2; EP4SGX290KF43I4N; EP4SGX290KF43C3N; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214403-XC7VX485T-2FFG1761I
Mounting: SMD (SMT)
Number of I/O: 700
Number of LABs/CLBs: 37950
Number of Logic Elements/Cells: 485760
Total RAM Bits: 37969920
Family Name: XC7VX485T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1761-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): EP4SGX360KF43C4N; EP4SGX360KF43C2; EP4SGX290KF43I4N; EP4SGX290KF43C3N;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1761I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1761I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1761I
IC FPGA 700 I/O 1761FCBGA

IC FPGA 700 I/O 1761FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX485T-2FFG1761I
FPGA - Field Programmable Gate Array XC7VX485T-2FFG1761I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Virtex-7, 700 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx - 47AC6584 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 700 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
47AC6584
Fpga, Virtex-7, 700 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx 47AC6584
FPGA, VIRTEX-7, 700 I/O, FCBGA-1761; No. of Logic Blocks:75900; No. of Macrocells:485760; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:37080Kbit; No. of I/O s:700I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 700 I/O, FCBGA-1761; No. of Logic Blocks:75900; No. of Macrocells:485760; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:37080Kbit; No. of I/O s:700I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX485T-2FFG1761I-ND 214403-XC7VX485T-2FFG1761I XC7VX485T-2FFG1761I XC7VX485T-2FFG1761I 47AC6584
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1761I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Virtex-7, 700 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1760-BBGA, FCBGA Other; 1761-FCBGA (42.5x42.5) Other; FCBGA
Pins 1760 1761
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 485760 75900
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 558 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details