Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1157I

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1157I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1157I-ND
FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1157I-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1156-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1157I - 214401-XC7VX485T-2FFG1157I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1157I
214401-XC7VX485T-2FFG1157I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1157I 214401-XC7VX485T-2FFG1157I
Manufacturer: Xilinx Inc. Win Source Part Number: 214401-XC7VX485T-2FF G1157I Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Family Name: XC7VX485T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1157-FCBGA (35x35) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): LFE3-150EA-7FN1156I; LFE3-150EA-8FN1156IT W; LFE3-150EA-7LFN1156I ; LFE3-150EA-6FN1156IT W ; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial, Signal Processing

Manufacturer: Xilinx Inc.
Win Source Part Number: 214401-XC7VX485T-2FFG1157I
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 37950
Number of Logic Elements/Cells: 485760
Total RAM Bits: 37969920
Family Name: XC7VX485T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1157-FCBGA (35x35)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): LFE3-150EA-7FN1156I; LFE3-150EA-8FN1156ITW; LFE3-150EA-7LFN1156I ; LFE3-150EA-6FN1156ITW ;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial, Signal Processing

Buy Now Datasheet
Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx - 47AC6581 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx
47AC6581
Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx 47AC6581
FPGA, VIRTEX-7, 600 I/O, FCBGA-1157; No. of Logic Blocks:75900; No. of Macrocells:485760; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1157Pins; No. of Speed Grades:2; Total RAM Bits:37080Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 600 I/O, FCBGA-1157; No. of Logic Blocks:75900; No. of Macrocells:485760; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1157Pins; No. of Speed Grades:2; Total RAM Bits:37080Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX485T-2FFG1157I
FPGA - Field Programmable Gate Array XC7VX485T-2FFG1157I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1157I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1157I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1157I
IC FPGA 600 I/O 1157FCBGA

IC FPGA 600 I/O 1157FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX485T-2FFG1157I-ND 214401-XC7VX485T-2FFG1157I 47AC6581 XC7VX485T-2FFG1157I XC7VX485T-2FFG1157I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1157I Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA, FCBGA Other; 1157-FCBGA (35x35) Other; FCBGA
Pins 1156 1157
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 485760 75900
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ABC225-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details